5.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
5.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
5.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 5.1PF, 250V, 0603; Capacitance:5.1pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16200-2-ND | 399-16200-6-ND | 43AC8992 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 5.1Pf, 250V, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 250 volts | 250 volts | 250 volts |