KEMET Electronics Corporation Ceramic Capacitors CBR06C519B1GAC

Description
CAP CER 5.1PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 5.1PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C519B1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C519B1GACTR-ND
Ceramic Capacitors 399-CBR06C519B1GACTR-ND
CAP CER 5.1PF 100V C0G/NP0 0603

CAP CER 5.1PF 100V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR06C519B1GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR06C519B1GAC
Capacitors - Ceramic Capacitors CBR06C519B1GAC
CAP CER 5.1PF 100V C0G/NP0 0603

CAP CER 5.1PF 100V C0G/NP0 0603

Supplier's Site
5.10Pf 100V Rohs Compliant Kemet - 85AC8035 - Newark, An Avnet Company
Chicago, IL, United States
5.10Pf 100V Rohs Compliant Kemet
85AC8035
5.10Pf 100V Rohs Compliant Kemet 85AC8035
5.10PF 100V ROHS COMPLIANT: YES

5.10PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR06C519B1GACTR-ND CBR06C519B1GAC 85AC8035
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 5.10Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers