KEMET Electronics Corporation Ceramic Capacitors CBR06C510J5GAC

Description
CAP CER 51PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 51PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C510J5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C510J5GACTR-ND
Ceramic Capacitors 399-CBR06C510J5GACTR-ND
CAP CER 51PF 50V C0G/NP0 0603

CAP CER 51PF 50V C0G/NP0 0603

Buy Now Datasheet
51.0Pf 50.0V Rohs Compliant Kemet - 85AC8034 - Newark, An Avnet Company
Chicago, IL, United States
51.0Pf 50.0V Rohs Compliant Kemet
85AC8034
51.0Pf 50.0V Rohs Compliant Kemet 85AC8034
51.0PF 50.0V ROHS COMPLIANT: YES

51.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C510J5GACTR-ND 85AC8034
Product Name Ceramic Capacitors 51.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011530 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details