51pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
51pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
51pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 51PF, 50V, 1%, 0603; Capacitance:51pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16197-1-ND | 399-16197-6-ND | 43AC8991 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 51Pf, 50V, 1%, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |