0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
0.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
.500PF 50.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR06C508A5GACTR-ND | 399-CBR06C508A5GACDKR-ND | 85AC8018 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | .500Pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts |