4.7pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 4.7PF 50V C0G/NP0 0603
CAP CER 4.7PF 50V C0G/NP0 0603
CAP CER 4.7PF 50V C0G/NP0 0603
4.70PF 50.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR06C479A5GACTR-ND | 399-CBR06C479A5GACDKR-ND | CBR06C479A5GAC | 85AC7998 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 4.70Pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts | 50 volts |