KEMET Electronics Corporation Ceramic Capacitors CBR06C470FAGAC

Description
47pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
47pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8839-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8839-2-ND
Ceramic Capacitors 399-8839-2-ND
47pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8839-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8839-1-ND
Ceramic Capacitors 399-8839-1-ND
47pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8839-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8839-6-ND
Ceramic Capacitors 399-8839-6-ND
47pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

47pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR06C470FAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C470FAGAC
Ceramic Capacitors CBR06C470FAGAC
CAP CER 47PF 250V C0G/NP0 0603

CAP CER 47PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 47Pf, 250V, 0603 Rohs Compliant Kemet - 67AH8924 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 250V, 0603 Rohs Compliant Kemet
67AH8924
Cap, 47Pf, 250V, 0603 Rohs Compliant Kemet 67AH8924
CAP, 47PF, 250V, 0603 ROHS COMPLIANT: YES

CAP, 47PF, 250V, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitor, Rf, 47Pf, 250V, 0603; Capacitance Kemet - 96Y6841 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 47Pf, 250V, 0603; Capacitance Kemet
96Y6841
Capacitor, Rf, 47Pf, 250V, 0603; Capacitance Kemet 96Y6841
CAPACITOR, RF, 47PF, 250V, 0603; Capacitance:47pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

CAPACITOR, RF, 47PF, 250V, 0603; Capacitance:47pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8839-2-ND 399-8839-6-ND CBR06C470FAGAC 67AH8924 96Y6841
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 250V, 0603 Rohs Compliant Kemet Capacitor, Rf, 47Pf, 250V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908551P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers