KEMET Electronics Corporation Ceramic Capacitors CBR06C449B5GAC

Description
4.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16187-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16187-2-ND
Ceramic Capacitors 399-16187-2-ND
4.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16187-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16187-1-ND
Ceramic Capacitors 399-16187-1-ND
4.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16187-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16187-6-ND
Ceramic Capacitors 399-16187-6-ND
4.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 4.4Pf, 50V, 0603; Capacitance Kemet - 43AC8975 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.4Pf, 50V, 0603; Capacitance Kemet
43AC8975
Cap, 4.4Pf, 50V, 0603; Capacitance Kemet 43AC8975
CAP, 4.4PF, 50V, 0603; Capacitance:4.4pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 4.4PF, 50V, 0603; Capacitance:4.4pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16187-2-ND 399-16187-6-ND 43AC8975
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.4Pf, 50V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVH050MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers