KEMET Electronics Corporation Ceramic Capacitors CBR06C439C1GAC

Description
CAP CER 4.3PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 4.3PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C439C1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C439C1GACTR-ND
Ceramic Capacitors 399-CBR06C439C1GACTR-ND
CAP CER 4.3PF 100V C0G/NP0 0603

CAP CER 4.3PF 100V C0G/NP0 0603

Buy Now Datasheet
4.30Pf 100V Rohs Compliant Kemet - 85AC7967 - Newark, An Avnet Company
Chicago, IL, United States
4.30Pf 100V Rohs Compliant Kemet
85AC7967
4.30Pf 100V Rohs Compliant Kemet 85AC7967
4.30PF 100V ROHS COMPLIANT: YES

4.30PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C439C1GACTR-ND 85AC7967
Product Name Ceramic Capacitors 4.30Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers