KEMET Electronics Corporation Ceramic Capacitors CBR06C439BAGAC

Description
4.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16186-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16186-1-ND
Ceramic Capacitors 399-16186-1-ND
4.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16186-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16186-6-ND
Ceramic Capacitors 399-16186-6-ND
4.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16186-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16186-2-ND
Ceramic Capacitors 399-16186-2-ND
4.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 4.3Pf, 250V, 0603; Capacitance Kemet - 43AC8972 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.3Pf, 250V, 0603; Capacitance Kemet
43AC8972
Cap, 4.3Pf, 250V, 0603; Capacitance Kemet 43AC8972
CAP, 4.3PF, 250V, 0603; Capacitance:4.3pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 4.3PF, 250V, 0603; Capacitance:4.3pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.3Pf, 250V, 0603 Rohs Compliant Kemet - 66AH5383 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.3Pf, 250V, 0603 Rohs Compliant Kemet
66AH5383
Cap, 4.3Pf, 250V, 0603 Rohs Compliant Kemet 66AH5383
CAP, 4.3PF, 250V, 0603 ROHS COMPLIANT: YES

CAP, 4.3PF, 250V, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CBR06C439BAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C439BAGAC
Ceramic Capacitors CBR06C439BAGAC
CAP CER RF 4.3PF 250V +/-0.1 PF

CAP CER RF 4.3PF 250V +/-0.1 PF

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16186-1-ND 399-16186-6-ND 43AC8972 66AH5383 CBR06C439BAGAC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.3Pf, 250V, 0603; Capacitance Kemet Cap, 4.3Pf, 250V, 0603 Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 124MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers