KEMET Electronics Corporation Ceramic Capacitors CBR06C439B5GAC

Description
4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16185-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16185-6-ND
Ceramic Capacitors 399-16185-6-ND
4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16185-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16185-2-ND
Ceramic Capacitors 399-16185-2-ND
4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16185-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16185-1-ND
Ceramic Capacitors 399-16185-1-ND
4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4.3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 4.3Pf, 50V, 0603; Capacitance Kemet - 43AC8973 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.3Pf, 50V, 0603; Capacitance Kemet
43AC8973
Cap, 4.3Pf, 50V, 0603; Capacitance Kemet 43AC8973
CAP, 4.3PF, 50V, 0603; Capacitance:4.3pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 4.3PF, 50V, 0603; Capacitance:4.3pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.3Pf, 50V, 0603 Rohs Compliant Kemet - 67AH8923 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.3Pf, 50V, 0603 Rohs Compliant Kemet
67AH8923
Cap, 4.3Pf, 50V, 0603 Rohs Compliant Kemet 67AH8923
CAP, 4.3PF, 50V, 0603 ROHS COMPLIANT: YES

CAP, 4.3PF, 50V, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16185-6-ND 399-16185-2-ND 43AC8973 67AH8923
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.3Pf, 50V, 0603; Capacitance Kemet Cap, 4.3Pf, 50V, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1160-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers