KEMET Electronics Corporation Ceramic Capacitors CBR06C439A5GAC

Description
CAP CER 4.3PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 4.3PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C439A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C439A5GACTR-ND
Ceramic Capacitors 399-CBR06C439A5GACTR-ND
CAP CER 4.3PF 50V C0G/NP0 0603

CAP CER 4.3PF 50V C0G/NP0 0603

Buy Now Datasheet
4.30Pf 50.0V Rohs Compliant Kemet - 85AC7964 - Newark, An Avnet Company
Chicago, IL, United States
4.30Pf 50.0V Rohs Compliant Kemet
85AC7964
4.30Pf 50.0V Rohs Compliant Kemet 85AC7964
4.30PF 50.0V ROHS COMPLIANT: YES

4.30PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C439A5GACTR-ND 85AC7964
Product Name Ceramic Capacitors 4.30Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details