KEMET Electronics Corporation Ceramic Capacitors CBR06C430FAGAC

Description
43pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
43pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8813-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8813-6-ND
Ceramic Capacitors 399-8813-6-ND
43pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

43pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8813-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8813-2-ND
Ceramic Capacitors 399-8813-2-ND
43pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

43pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8813-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8813-1-ND
Ceramic Capacitors 399-8813-1-ND
43pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

43pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR06C430FAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C430FAGAC
Ceramic Capacitors CBR06C430FAGAC
CAP CER 43PF 250V C0G/NP0 0603

CAP CER 43PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 43Pf, 250V, 1%, 0603; Capacitance Kemet - 43AC8970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 43Pf, 250V, 1%, 0603; Capacitance Kemet
43AC8970
Cap, 43Pf, 250V, 1%, 0603; Capacitance Kemet 43AC8970
CAP, 43PF, 250V, 1%, 0603; Capacitance:43pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 43PF, 250V, 1%, 0603; Capacitance:43pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-8813-6-ND 399-8813-2-ND CBR06C430FAGAC 43AC8970
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 43Pf, 250V, 1%, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C1206C473K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers