KEMET Electronics Corporation Ceramic Capacitors CBR06C409CAGAC

Description
4pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
4pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C409CAGAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C409CAGAC-ND
Ceramic Capacitors CBR06C409CAGAC-ND
4pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

4pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
4.00Pf 250V Rohs Compliant Kemet - 85AC7938 - Newark, An Avnet Company
Chicago, IL, United States
4.00Pf 250V Rohs Compliant Kemet
85AC7938
4.00Pf 250V Rohs Compliant Kemet 85AC7938
4.00PF 250V ROHS COMPLIANT: YES

4.00PF 250V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR06C409CAGAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C409CAGAC
Capacitors - Ceramic Capacitors CBR06C409CAGAC
CAP CER 4PF 250V C0G/NP0 0603

CAP CER 4PF 250V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR06C409CAGAC-ND 85AC7938 CBR06C409CAGAC
Product Name Ceramic Capacitors 4.00Pf 250V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504B103M500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details