KEMET Electronics Corporation Ceramic Capacitors CBR06C408BAGAC

Description
0.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6176-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6176-1-ND
Ceramic Capacitors 399-6176-1-ND
0.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6176-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6176-2-ND
Ceramic Capacitors 399-6176-2-ND
0.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6176-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6176-6-ND
Ceramic Capacitors 399-6176-6-ND
0.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR06C408BAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C408BAGAC
Ceramic Capacitors CBR06C408BAGAC
CAP CER 0.4PF 250V C0G/NP0 0603

CAP CER 0.4PF 250V C0G/NP0 0603

Supplier's Site Datasheet
Cap, 0.4Pf, 250V, 0603; Capacitance Kemet - 58T9089 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.4Pf, 250V, 0603; Capacitance Kemet
58T9089
Cap, 0.4Pf, 250V, 0603; Capacitance Kemet 58T9089
CAP, 0.4PF, 250V, 0603; Capacitance:0.4pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 0.4PF, 250V, 0603; Capacitance:0.4pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-6176-1-ND 399-6176-6-ND CBR06C408BAGAC 58T9089
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.4Pf, 250V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ultracapacitors - 205DCN2R7S - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
2 suppliers