KEMET Electronics Corporation Ceramic Capacitors CBR06C399C1GAC

Description
3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C399C1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C399C1GAC-ND
Ceramic Capacitors CBR06C399C1GAC-ND
3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.9pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR06C399C1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C399C1GAC
Capacitors - Ceramic Capacitors CBR06C399C1GAC
CAP CER 3.9PF 100V C0G/NP0 0603

CAP CER 3.9PF 100V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - CBR06C399C1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C399C1GAC
Ceramic Capacitors CBR06C399C1GAC
CAP CER 3.9PF 100V NP0 0603

CAP CER 3.9PF 100V NP0 0603

Supplier's Site Datasheet
3.90Pf 100V Rohs Compliant Kemet - 85AC7928 - Newark, An Avnet Company
Chicago, IL, United States
3.90Pf 100V Rohs Compliant Kemet
85AC7928
3.90Pf 100V Rohs Compliant Kemet 85AC7928
3.90PF 100V ROHS COMPLIANT: YES

3.90PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR06C399C1GAC-ND CBR06C399C1GAC CBR06C399C1GAC 85AC7928
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors 3.90Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ultracapacitors - 105DCN2R7S - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
3 suppliers