KEMET Electronics Corporation Ceramic Capacitors CBR06C390FAGAC

Description
39pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
39pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8824-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8824-1-ND
Ceramic Capacitors 399-8824-1-ND
39pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8824-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8824-6-ND
Ceramic Capacitors 399-8824-6-ND
39pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8824-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8824-2-ND
Ceramic Capacitors 399-8824-2-ND
39pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

39pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 39Pf, 250V, 1%, 0603; Capacitance Kemet - 43AC8959 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 39Pf, 250V, 1%, 0603; Capacitance Kemet
43AC8959
Cap, 39Pf, 250V, 1%, 0603; Capacitance Kemet 43AC8959
CAP, 39PF, 250V, 1%, 0603; Capacitance:39pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 39PF, 250V, 1%, 0603; Capacitance:39pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CBR06C390FAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C390FAGAC
Ceramic Capacitors CBR06C390FAGAC
CAP CER 39PF 250V C0G/NP0 0603

CAP CER 39PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-8824-1-ND 399-8824-6-ND 43AC8959 CBR06C390FAGAC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 39Pf, 250V, 1%, 0603; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 227AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers