3.3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 3.3PF 50V C0G/NP0 0603
CAP CER 3.3PF 50V C0G/NP0 0603
3.30PF 50.0V ROHS COMPLIANT: YES
CAP CER 3.3PF 50V C0G/NP0 0603
CAP CER 3.3PF 50V NP0 0603
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR06C339C5GACTR-ND | 399-CBR06C339C5GACDKR-ND | 85AC7875 | CBR06C339C5GAC | CBR06C339C5GAC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 3.30Pf 50.0V Rohs Compliant Kemet | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |