KEMET Electronics Corporation Ceramic Capacitors CBR06C339C1GAC

Description
3.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C339C1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C339C1GAC-ND
Ceramic Capacitors CBR06C339C1GAC-ND
3.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR06C339C1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C339C1GAC
Capacitors - Ceramic Capacitors CBR06C339C1GAC
CAP CER 3.3PF 100V C0G/NP0 0603

CAP CER 3.3PF 100V C0G/NP0 0603

Supplier's Site
3.30Pf 100V Rohs Compliant Kemet - 85AC7874 - Newark, An Avnet Company
Chicago, IL, United States
3.30Pf 100V Rohs Compliant Kemet
85AC7874
3.30Pf 100V Rohs Compliant Kemet 85AC7874
3.30PF 100V ROHS COMPLIANT: YES

3.30PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR06C339C1GAC-ND CBR06C339C1GAC 85AC7874
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 3.30Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011530 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details