KEMET Electronics Corporation Ceramic Capacitors CBR06C319BAGAC

Description
3.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16168-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16168-2-ND
Ceramic Capacitors 399-16168-2-ND
3.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR06C319BAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C319BAGAC
Ceramic Capacitors CBR06C319BAGAC
CAP CER RF 3.1PF 250V +/-0.1 PF

CAP CER RF 3.1PF 250V +/-0.1 PF

Supplier's Site Datasheet
Cap, 3.1Pf, 250V, 0603; Capacitance Kemet - 43AC8939 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.1Pf, 250V, 0603; Capacitance Kemet
43AC8939
Cap, 3.1Pf, 250V, 0603; Capacitance Kemet 43AC8939
CAP, 3.1PF, 250V, 0603; Capacitance:3.1pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 3.1PF, 250V, 0603; Capacitance:3.1pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16168-2-ND CBR06C319BAGAC 43AC8939
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3.1Pf, 250V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - M30R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers