KEMET Electronics Corporation Ceramic Capacitors CBR06C319B5GAC

Description
3.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16167-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16167-2-ND
Ceramic Capacitors 399-16167-2-ND
3.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16167-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16167-1-ND
Ceramic Capacitors 399-16167-1-ND
3.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16167-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16167-6-ND
Ceramic Capacitors 399-16167-6-ND
3.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 3.1Pf, 50V, 0603; Capacitance Kemet - 43AC8940 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.1Pf, 50V, 0603; Capacitance Kemet
43AC8940
Cap, 3.1Pf, 50V, 0603; Capacitance Kemet 43AC8940
CAP, 3.1PF, 50V, 0603; Capacitance:3.1pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 3.1PF, 50V, 0603; Capacitance:3.1pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CBR06C319B5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C319B5GAC
Ceramic Capacitors CBR06C319B5GAC
CAP CER RF 3.1PF 50V +/-0.1 PF C

CAP CER RF 3.1PF 50V +/-0.1 PF C

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16167-2-ND 399-16167-6-ND 43AC8940 CBR06C319B5GAC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 3.1Pf, 50V, 0603; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Paper Film Capacitors - 104PSB122K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details