KEMET Electronics Corporation Ceramic Capacitors CBR06C309B5GACAUTO

Description
CAP CER 3PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 3PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C309B5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3PF 50V C0G/NP0 0603

CAP CER 3PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-CBR06C309B5GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3PF 50V C0G/NP0 0603

CAP CER 3PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-CBR06C309B5GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 3PF 50V C0G/NP0 0603

CAP CER 3PF 50V C0G/NP0 0603

Buy Now Datasheet
Rf Capacitor, 3Pf, 50V, 125Deg C, 0603; Capacitance Kemet - 61AK1063 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 3Pf, 50V, 125Deg C, 0603; Capacitance Kemet
61AK1063
Rf Capacitor, 3Pf, 50V, 125Deg C, 0603; Capacitance Kemet 61AK1063
RF CAPACITOR, 3PF, 50V, 125DEG C, 0603; Capacitance:3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

RF CAPACITOR, 3PF, 50V, 125DEG C, 0603; Capacitance:3pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

Supplier's Site
Cbr 0603 3Pf 50Vdc 0.10 Pf Rohs Compliant Kemet - 52AK8126 - Newark, An Avnet Company
Chicago, IL, United States
Cbr 0603 3Pf 50Vdc 0.10 Pf Rohs Compliant Kemet
52AK8126
Cbr 0603 3Pf 50Vdc 0.10 Pf Rohs Compliant Kemet 52AK8126
CBR 0603 3PF 50VDC 0.10 PF ROHS COMPLIANT: YES

CBR 0603 3PF 50VDC 0.10 PF ROHS COMPLIANT: YES

Supplier's Site
Rf Capacitor, 3Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet - 54AK5414 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 3Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet
54AK5414
Rf Capacitor, 3Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet 54AK5414
RF CAPACITOR, 3PF, 50V, 125DEG C, 0603 ROHS COMPLIANT: YES

RF CAPACITOR, 3PF, 50V, 125DEG C, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR06C309B5GACAUTOTR-ND 399-CBR06C309B5GACAUTODKR-ND 61AK1063 52AK8126 54AK5414
Product Name Ceramic Capacitors Ceramic Capacitors Rf Capacitor, 3Pf, 50V, 125Deg C, 0603; Capacitance Kemet Cbr 0603 3Pf 50Vdc 0.10 Pf Rohs Compliant Kemet Rf Capacitor, 3Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 337AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details