0.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
0.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
0.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
KEMET CBR06C308BAGAC
KEMET CBR06C308BAGAC
KEMET CBR06C308BAGAC
CAP, 0.3PF, 250V, 0603, REEL; Capacitance:0.3pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP, 0.3PF, 250V, 0603; Capacitance:0.3pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-6175-2-ND | 399-6175-6-ND | 7697092 | 7697092P | 11AC2847 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 0.3Pf, 250V, 0603, Reel; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | |
| WVDC | 250 volts | 250 volts | 250 volts |