KEMET Electronics Corporation Ceramic Capacitors CBR06C308AAGAC

Description
0.3pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.3pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8825-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8825-2-ND
Ceramic Capacitors 399-8825-2-ND
0.3pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.3pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
.300Pf 250V Rohs Compliant Kemet - 85AC7838 - Newark, An Avnet Company
Chicago, IL, United States
.300Pf 250V Rohs Compliant Kemet
85AC7838
.300Pf 250V Rohs Compliant Kemet 85AC7838
.300PF 250V ROHS COMPLIANT: YES

.300PF 250V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR06C308AAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C308AAGAC
Ceramic Capacitors CBR06C308AAGAC
CAP CER 0.3PF 250V C0G/NP0 0603

CAP CER 0.3PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-8825-2-ND 85AC7838 CBR06C308AAGAC
Product Name Ceramic Capacitors .300Pf 250V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 107SVL010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers