KEMET Electronics Corporation Ceramic Capacitors CBR06C308A5GAC

Description
CAP CER 0.3PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 0.3PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C308A5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C308A5GACCT-ND
Ceramic Capacitors 399-CBR06C308A5GACCT-ND
CAP CER 0.3PF 50V C0G/NP0 0603

CAP CER 0.3PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-CBR06C308A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C308A5GACTR-ND
Ceramic Capacitors 399-CBR06C308A5GACTR-ND
0.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.3pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR06C308A5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C308A5GACDKR-ND
Ceramic Capacitors 399-CBR06C308A5GACDKR-ND
CAP CER 0.3PF 50V C0G/NP0 0603

CAP CER 0.3PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - CBR06C308A5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C308A5GAC
Ceramic Capacitors CBR06C308A5GAC
CAP CER 0.3PF 50V NP0 0603

CAP CER 0.3PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR06C308A5GACCT-ND 399-CBR06C308A5GACDKR-ND CBR06C308A5GAC
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details