KEMET Electronics Corporation Ceramic Capacitors CBR06C299B5GACAUTO

Description
CAP CER 2.9PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 2.9PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C299B5GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.9PF 50V C0G/NP0 0603

CAP CER 2.9PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-CBR06C299B5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.9PF 50V C0G/NP0 0603

CAP CER 2.9PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-CBR06C299B5GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2.9PF 50V C0G/NP0 0603

CAP CER 2.9PF 50V C0G/NP0 0603

Buy Now Datasheet
Cbr 0603 2.9Pf 50Vdc 0.10 Pf Rohs Compliant Kemet - 52AK8124 - Newark, An Avnet Company
Chicago, IL, United States
Cbr 0603 2.9Pf 50Vdc 0.10 Pf Rohs Compliant Kemet
52AK8124
Cbr 0603 2.9Pf 50Vdc 0.10 Pf Rohs Compliant Kemet 52AK8124
CBR 0603 2.9PF 50VDC 0.10 PF ROHS COMPLIANT: YES

CBR 0603 2.9PF 50VDC 0.10 PF ROHS COMPLIANT: YES

Supplier's Site
Rf Capacitor, 2.9Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet - 54AK5412 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 2.9Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet
54AK5412
Rf Capacitor, 2.9Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet 54AK5412
RF CAPACITOR, 2.9PF, 50V, 125DEG C, 0603 ROHS COMPLIANT: YES

RF CAPACITOR, 2.9PF, 50V, 125DEG C, 0603 ROHS COMPLIANT: YES

Supplier's Site
Rf Capacitor, 2.9Pf, 50V, 125Deg C, 0603; Capacitance Kemet - 61AK1061 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 2.9Pf, 50V, 125Deg C, 0603; Capacitance Kemet
61AK1061
Rf Capacitor, 2.9Pf, 50V, 125Deg C, 0603; Capacitance Kemet 61AK1061
RF CAPACITOR, 2.9PF, 50V, 125DEG C, 0603; Capacitance:2.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

RF CAPACITOR, 2.9PF, 50V, 125DEG C, 0603; Capacitance:2.9pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR06C299B5GACAUTOCT-ND 399-CBR06C299B5GACAUTODKR-ND 52AK8124 54AK5412 61AK1061
Product Name Ceramic Capacitors Ceramic Capacitors Cbr 0603 2.9Pf 50Vdc 0.10 Pf Rohs Compliant Kemet Rf Capacitor, 2.9Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet Rf Capacitor, 2.9Pf, 50V, 125Deg C, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers