KEMET Electronics Corporation Ceramic Capacitors CBR06C259BAGAC

Description
2.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16160-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16160-1-ND
Ceramic Capacitors 399-16160-1-ND
2.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16160-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16160-2-ND
Ceramic Capacitors 399-16160-2-ND
2.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16160-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16160-6-ND
Ceramic Capacitors 399-16160-6-ND
2.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 2.5pF 250V 0.1pF Capacitor
60-CBR06C259BAGAC
SMD 2.5pF 250V 0.1pF Capacitor 60-CBR06C259BAGAC
Cap Ceramic 2.5pF 250V C0G 0.1pF Pad SMD 0603 125°C Low ESR Medical T/R Product overview: CBR06C259BAGAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5pF, 250V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5pF, 250V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR06C259BAGAC can be used for catalog matching and distributor lookup.

Cap Ceramic 2.5pF 250V C0G 0.1pF Pad SMD 0603 125°C Low ESR Medical T/R Product overview: CBR06C259BAGAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5pF, 250V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5pF, 250V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR06C259BAGAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CBR06C259BAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C259BAGAC
Ceramic Capacitors CBR06C259BAGAC
CAP CER RF 2.5PF 250V +/-0.1 PF

CAP CER RF 2.5PF 250V +/-0.1 PF

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16160-1-ND 399-16160-6-ND 60-CBR06C259BAGAC CBR06C259BAGAC
Product Name Ceramic Capacitors Ceramic Capacitors SMD 2.5pF 250V 0.1pF Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - C0805C682K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details