KEMET Electronics Corporation MLCCs - Multilayer Ceramic Capacitors CBR06C229CAGAC

Description
KEMET CBR06C229CAGAC
Request a Quote Datasheet
Description
KEMET CBR06C229CAGAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 7697112 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697112
MLCCs - Multilayer Ceramic Capacitors 7697112
KEMET CBR06C229CAGAC

KEMET CBR06C229CAGAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696585 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696585
MLCCs - Multilayer Ceramic Capacitors 1696585
KEMET CBR06C229CAGAC

KEMET CBR06C229CAGAC

Supplier's Site
Ceramic Capacitors - 399-6180-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6180-2-ND
Ceramic Capacitors 399-6180-2-ND
2.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR06C229CAGAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR06C229CAGAC
Capacitors - Ceramic Capacitors CBR06C229CAGAC
CAP CER 2.2PF 250V C0G/NP0 0603

CAP CER 2.2PF 250V C0G/NP0 0603

Supplier's Site
Cap, 2.2Pf, 250V, 0603; Capacitance Kemet - 58T9083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 250V, 0603; Capacitance Kemet
58T9083
Cap, 2.2Pf, 250V, 0603; Capacitance Kemet 58T9083
CAP, 2.2PF, 250V, 0603; Capacitance:2.2pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 2.2PF, 250V, 0603; Capacitance:2.2pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7697112 399-6180-2-ND CBR06C229CAGAC 58T9083
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 2.2Pf, 250V, 0603; Capacitance Kemet
Technology Multilayer Single-Layer
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 226AVD010MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers