22pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
22pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
22pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 22PF, 250V, 0603 ROHS COMPLIANT: YES
CAP, 22PF, 250V, 1%, 0603; Capacitance:22pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP CER 22PF 250V C0G/NP0 0603
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-8800-2-ND | 399-8800-6-ND | 67AH8921 | 94Y9763 | CBR06C220FAGAC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 22Pf, 250V, 0603 Rohs Compliant Kemet | Cap, 22Pf, 250V, 1%, 0603; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |