KEMET Electronics Corporation Ceramic Capacitors CBR06C220F5GAC

Description
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C220F5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C220F5GACTR-ND
Ceramic Capacitors 399-CBR06C220F5GACTR-ND
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR06C220F5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C220F5GACCT-ND
Ceramic Capacitors 399-CBR06C220F5GACCT-ND
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR06C220F5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C220F5GACDKR-ND
Ceramic Capacitors 399-CBR06C220F5GACDKR-ND
22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR06C220F5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C220F5GAC
Capacitors - Ceramic Capacitors CBR06C220F5GAC
CAP CER 22PF 50V C0G/NP0 0603

CAP CER 22PF 50V C0G/NP0 0603

Supplier's Site
Cap, 22Pf, 50V, 1%, 0603; Capacitance Kemet - 43AC8915 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, 1%, 0603; Capacitance Kemet
43AC8915
Cap, 22Pf, 50V, 1%, 0603; Capacitance Kemet 43AC8915
CAP, 22PF, 50V, 1%, 0603; Capacitance:22pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 22PF, 50V, 1%, 0603; Capacitance:22pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR06C220F5GACTR-ND 399-CBR06C220F5GACDKR-ND CBR06C220F5GAC 43AC8915
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 22Pf, 50V, 1%, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details