KEMET Electronics Corporation Ceramic Capacitors CBR06C209CAGAC

Description
2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C209CAGAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C209CAGAC-ND
Ceramic Capacitors CBR06C209CAGAC-ND
2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR06C209CAGAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C209CAGAC
Capacitors - Ceramic Capacitors CBR06C209CAGAC
CAP CER 2PF 250V C0G/NP0 0603

CAP CER 2PF 250V C0G/NP0 0603

Supplier's Site
2.00Pf 250V Rohs Compliant Kemet - 85AC7750 - Newark, An Avnet Company
Chicago, IL, United States
2.00Pf 250V Rohs Compliant Kemet
85AC7750
2.00Pf 250V Rohs Compliant Kemet 85AC7750
2.00PF 250V ROHS COMPLIANT: YES

2.00PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR06C209CAGAC-ND CBR06C209CAGAC 85AC7750
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 2.00Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details