1.8pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1.80PF 250V ROHS COMPLIANT: YES
CAP CER 1.8PF 250V NP0 0603
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CBR06C189AAGAC-ND | 85AC7725 | CBR06C189AAGAC |
| Product Name | Ceramic Capacitors | 1.80Pf 250V Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 250 volts | 250 volts |