1.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
1.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER RF 1.6PF 250V +/-0.1 PF
CAP, 1.6PF, 250V, 0603; Capacitance:1.6pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP CER 1.6PF 250V C0G/NP0 0603
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-16148-1-ND | 399-16148-6-ND | CBR06C169BAGAC | 94Y9762 | CBR06C169BAGAC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 1.6Pf, 250V, 0603; Capacitance Kemet | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |