KEMET Electronics Corporation Ceramic Capacitors CBR06C160JAGAC

Description
16pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
16pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8811-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8811-2-ND
Ceramic Capacitors 399-8811-2-ND
16pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

16pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR06C160JAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C160JAGAC
Ceramic Capacitors CBR06C160JAGAC
CAP CER 16PF 250V C0G/NP0 0603

CAP CER 16PF 250V C0G/NP0 0603

Supplier's Site Datasheet
16.0Pf 250V Rohs Compliant Kemet - 85AC7702 - Newark, An Avnet Company
Chicago, IL, United States
16.0Pf 250V Rohs Compliant Kemet
85AC7702
16.0Pf 250V Rohs Compliant Kemet 85AC7702
16.0PF 250V ROHS COMPLIANT: YES

16.0PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8811-2-ND CBR06C160JAGAC 85AC7702
Product Name Ceramic Capacitors Ceramic Capacitors 16.0Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details