KEMET Electronics Corporation Ceramic Capacitors CBR06C160FAGAC

Description
16pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
16pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8843-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8843-1-ND
Ceramic Capacitors 399-8843-1-ND
16pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

16pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8843-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8843-6-ND
Ceramic Capacitors 399-8843-6-ND
16pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

16pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8843-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8843-2-ND
Ceramic Capacitors 399-8843-2-ND
16pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

16pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitor, Rf, C0G, 16Pf, 250V, 0603; Capacitance Kemet - 96Y6833 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, C0G, 16Pf, 250V, 0603; Capacitance Kemet
96Y6833
Capacitor, Rf, C0G, 16Pf, 250V, 0603; Capacitance Kemet 96Y6833
CAPACITOR, RF, C0G, 16PF, 250V, 0603; Capacitance:16pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

CAPACITOR, RF, C0G, 16PF, 250V, 0603; Capacitance:16pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8843-1-ND 399-8843-6-ND 96Y6833
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Rf, C0G, 16Pf, 250V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - P10R473K5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details