KEMET Electronics Corporation Ceramic Capacitors CBR06C150J5GAC

Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C150J5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C150J5GAC-ND
Ceramic Capacitors CBR06C150J5GAC-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR06C150J5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C150J5GAC
Capacitors - Ceramic Capacitors CBR06C150J5GAC
CAP CER 15PF 50V C0G/NP0 0603

CAP CER 15PF 50V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - CBR06C150J5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C150J5GAC
Ceramic Capacitors CBR06C150J5GAC
CAP CER 15PF 50V NP0 0603

CAP CER 15PF 50V NP0 0603

Supplier's Site Datasheet
15.0Pf 50.0V Rohs Compliant Kemet - 85AC7691 - Newark, An Avnet Company
Chicago, IL, United States
15.0Pf 50.0V Rohs Compliant Kemet
85AC7691
15.0Pf 50.0V Rohs Compliant Kemet 85AC7691
15.0PF 50.0V ROHS COMPLIANT: YES

15.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR06C150J5GAC-ND CBR06C150J5GAC CBR06C150J5GAC 85AC7691
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors 15.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 1572-107SML016MQ5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Capacitors - 1943364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details