KEMET Electronics Corporation Ceramic Capacitors CBR06C130FAGAC

Description
13pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
13pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8822-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8822-1-ND
Ceramic Capacitors 399-8822-1-ND
13pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

13pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8822-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8822-6-ND
Ceramic Capacitors 399-8822-6-ND
13pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

13pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8822-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8822-2-ND
Ceramic Capacitors 399-8822-2-ND
13pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

13pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 13Pf, 250V, 1%, 0603; Capacitance Kemet - 43AC8891 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 13Pf, 250V, 1%, 0603; Capacitance Kemet
43AC8891
Cap, 13Pf, 250V, 1%, 0603; Capacitance Kemet 43AC8891
CAP, 13PF, 250V, 1%, 0603; Capacitance:13pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 13PF, 250V, 1%, 0603; Capacitance:13pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8822-1-ND 399-8822-6-ND 43AC8891
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 13Pf, 250V, 1%, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details