KEMET Electronics Corporation Ceramic Capacitors CBR06C119CAGAC

Description
CAP CER 1.1PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 1.1PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C119CAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C119CAGACTR-ND
Ceramic Capacitors 399-CBR06C119CAGACTR-ND
CAP CER 1.1PF 250V C0G/NP0 0603

CAP CER 1.1PF 250V C0G/NP0 0603

Buy Now Datasheet
1.10Pf 250V Rohs Compliant Kemet - 85AC7650 - Newark, An Avnet Company
Chicago, IL, United States
1.10Pf 250V Rohs Compliant Kemet
85AC7650
1.10Pf 250V Rohs Compliant Kemet 85AC7650
1.10PF 250V ROHS COMPLIANT: YES

1.10PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C119CAGACTR-ND 85AC7650
Product Name Ceramic Capacitors 1.10Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers