KEMET Electronics Corporation Ceramic Capacitors CBR06C109B5GACAUTO

Description
CAP CER 1PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 1PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C109B5GACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1PF 50V C0G/NP0 0603

CAP CER 1PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-CBR06C109B5GACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1PF 50V C0G/NP0 0603

CAP CER 1PF 50V C0G/NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 399-CBR06C109B5GACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1PF 50V C0G/NP0 0603

CAP CER 1PF 50V C0G/NP0 0603

Buy Now Datasheet
Rf Capacitor, 1Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet - 54AK5402 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 1Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet
54AK5402
Rf Capacitor, 1Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet 54AK5402
RF CAPACITOR, 1PF, 50V, 125DEG C, 0603 ROHS COMPLIANT: YES

RF CAPACITOR, 1PF, 50V, 125DEG C, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cbr 0603 1Pf 50Vdc 0.10 Pf Rohs Compliant Kemet - 52AK8105 - Newark, An Avnet Company
Chicago, IL, United States
Cbr 0603 1Pf 50Vdc 0.10 Pf Rohs Compliant Kemet
52AK8105
Cbr 0603 1Pf 50Vdc 0.10 Pf Rohs Compliant Kemet 52AK8105
CBR 0603 1PF 50VDC 0.10 PF ROHS COMPLIANT: YES

CBR 0603 1PF 50VDC 0.10 PF ROHS COMPLIANT: YES

Supplier's Site
Rf Capacitor, 1Pf, 50V, 125Deg C, 0603; Capacitance Kemet - 61AK1042 - Newark, An Avnet Company
Chicago, IL, United States
Rf Capacitor, 1Pf, 50V, 125Deg C, 0603; Capacitance Kemet
61AK1042
Rf Capacitor, 1Pf, 50V, 125Deg C, 0603; Capacitance Kemet 61AK1042
RF CAPACITOR, 1PF, 50V, 125DEG C, 0603; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

RF CAPACITOR, 1PF, 50V, 125DEG C, 0603; Capacitance:1pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CBR06C109B5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C109B5GACAUTO
Ceramic Capacitors CBR06C109B5GACAUTO
CAP CER 1PF 50V C0G/NP0 0603

CAP CER 1PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR06C109B5GACAUTOCT-ND 399-CBR06C109B5GACAUTODKR-ND 54AK5402 52AK8105 61AK1042 CBR06C109B5GACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Rf Capacitor, 1Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet Cbr 0603 1Pf 50Vdc 0.10 Pf Rohs Compliant Kemet Rf Capacitor, 1Pf, 50V, 125Deg C, 0603; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave; Automotive High Frequency; RF / Microwave; Automotive RF / Microwave RF / Microwave High Frequency; RF / Microwave; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 265LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers