CAP CER 12PF 250V C0G/NP0 0505
12.0PF 250V ROHS COMPLIANT: YES
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CBR05C120JAGAC | 86AJ9537 |
| Product Name | Ceramic Capacitors | 12.0Pf 250V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors; Ultracapacitor | |
| Applications | High Frequency; RF / Microwave | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |