KEMET Electronics Corporation Ceramic Capacitors CBR04C959B5GAC

Description
9.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16133-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16133-2-ND
Ceramic Capacitors 399-16133-2-ND
9.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16133-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16133-1-ND
Ceramic Capacitors 399-16133-1-ND
9.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16133-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16133-6-ND
Ceramic Capacitors 399-16133-6-ND
9.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 9.5Pf, 50V, 0402; Capacitance Kemet - 43AC8875 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 9.5Pf, 50V, 0402; Capacitance Kemet
43AC8875
Cap, 9.5Pf, 50V, 0402; Capacitance Kemet 43AC8875
CAP, 9.5PF, 50V, 0402; Capacitance:9.5pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 9.5PF, 50V, 0402; Capacitance:9.5pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16133-2-ND 399-16133-6-ND 43AC8875
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 9.5Pf, 50V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620715 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitor, Ceramic;33pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19In - 70186283 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers