KEMET Electronics Corporation Ceramic Capacitors CBR04C929B5GAC

Description
9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16130-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16130-2-ND
Ceramic Capacitors 399-16130-2-ND
9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16130-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16130-6-ND
Ceramic Capacitors 399-16130-6-ND
9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16130-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16130-1-ND
Ceramic Capacitors 399-16130-1-ND
9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 9.2Pf, 50V, 0402; Capacitance Kemet - 43AC8872 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 9.2Pf, 50V, 0402; Capacitance Kemet
43AC8872
Cap, 9.2Pf, 50V, 0402; Capacitance Kemet 43AC8872
CAP, 9.2PF, 50V, 0402; Capacitance:9.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 9.2PF, 50V, 0402; Capacitance:9.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16130-2-ND 399-16130-6-ND 43AC8872
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 9.2Pf, 50V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details