KEMET Electronics Corporation Ceramic Capacitors CBR04C910F3GAC

Description
CAP CER 91PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 91PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C910F3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C910F3GACTR-ND
Ceramic Capacitors 399-CBR04C910F3GACTR-ND
CAP CER 91PF 25V C0G/NP0 0402

CAP CER 91PF 25V C0G/NP0 0402

Buy Now Datasheet
91.0Pf 25.0V Rohs Compliant Kemet - 85AC7222 - Newark, An Avnet Company
Chicago, IL, United States
91.0Pf 25.0V Rohs Compliant Kemet
85AC7222
91.0Pf 25.0V Rohs Compliant Kemet 85AC7222
91.0PF 25.0V ROHS COMPLIANT: YES

91.0PF 25.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C910F3GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR04C910F3GAC
Capacitors - Ceramic Capacitors CBR04C910F3GAC
CAP CER 91PF 25V C0G/NP0 0402

CAP CER 91PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C910F3GACTR-ND 85AC7222 CBR04C910F3GAC
Product Name Ceramic Capacitors 91.0Pf 25.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details