KEMET Electronics Corporation Ceramic Capacitors CBR04C879B2GAC

Description
CAP CER 8.7PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 8.7PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C879B2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C879B2GACTR-ND
Ceramic Capacitors 399-CBR04C879B2GACTR-ND
CAP CER 8.7PF 200V C0G/NP0 0402

CAP CER 8.7PF 200V C0G/NP0 0402

Buy Now Datasheet
8.70Pf 200V Rohs Compliant Kemet - 85AC7185 - Newark, An Avnet Company
Chicago, IL, United States
8.70Pf 200V Rohs Compliant Kemet
85AC7185
8.70Pf 200V Rohs Compliant Kemet 85AC7185
8.70PF 200V ROHS COMPLIANT: YES

8.70PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C879B2GACTR-ND 85AC7185
Product Name Ceramic Capacitors 8.70Pf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitor 100Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F615 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.00E-4 microF
View Details
2 suppliers
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details