KEMET Electronics Corporation Ceramic Capacitors CBR04C869C3GAC

Description
CAP CER 8.6PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 8.6PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C869C3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C869C3GACTR-ND
Ceramic Capacitors 399-CBR04C869C3GACTR-ND
CAP CER 8.6PF 25V C0G/NP0 0402

CAP CER 8.6PF 25V C0G/NP0 0402

Buy Now Datasheet
8.60Pf 25.0V Rohs Compliant Kemet - 85AC7182 - Newark, An Avnet Company
Chicago, IL, United States
8.60Pf 25.0V Rohs Compliant Kemet
85AC7182
8.60Pf 25.0V Rohs Compliant Kemet 85AC7182
8.60PF 25.0V ROHS COMPLIANT: YES

8.60PF 25.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR04C869C3GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR04C869C3GAC
Capacitors - Ceramic Capacitors CBR04C869C3GAC
CAP CER 8.6PF 25V C0G/NP0 0402

CAP CER 8.6PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR04C869C3GACTR-ND 85AC7182 CBR04C869C3GAC
Product Name Ceramic Capacitors 8.60Pf 25.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0805C471K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details