KEMET Electronics Corporation Ceramic Capacitors CBR04C869B5GAC

Description
8.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16125-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16125-2-ND
Ceramic Capacitors 399-16125-2-ND
8.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16125-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16125-6-ND
Ceramic Capacitors 399-16125-6-ND
8.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16125-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16125-1-ND
Ceramic Capacitors 399-16125-1-ND
8.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 8.6Pf, 50V, 0402; Capacitance Kemet - 43AC8866 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.6Pf, 50V, 0402; Capacitance Kemet
43AC8866
Cap, 8.6Pf, 50V, 0402; Capacitance Kemet 43AC8866
CAP, 8.6PF, 50V, 0402; Capacitance:8.6pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 8.6PF, 50V, 0402; Capacitance:8.6pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16125-2-ND 399-16125-6-ND 43AC8866
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8.6Pf, 50V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 127GXX016MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701075 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers