KEMET Electronics Corporation SMD 8.4pF 50V 0.1pF Capacitor CBR04C849B5GAC

Description
Cap Ceramic 8.4pF 50V C0G 0.1pF Pad SMD 0402 125°C Low ESR Medical T/R Product overview: CBR04C849B5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.4pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.4pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR04C849B5GAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 8.4pF 50V C0G 0.1pF Pad SMD 0402 125°C Low ESR Medical T/R Product overview: CBR04C849B5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.4pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.4pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR04C849B5GAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 8.4pF 50V 0.1pF Capacitor
60-CBR04C849B5GAC
SMD 8.4pF 50V 0.1pF Capacitor 60-CBR04C849B5GAC
Cap Ceramic 8.4pF 50V C0G 0.1pF Pad SMD 0402 125°C Low ESR Medical T/R Product overview: CBR04C849B5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.4pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.4pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR04C849B5GAC can be used for catalog matching and distributor lookup.

Cap Ceramic 8.4pF 50V C0G 0.1pF Pad SMD 0402 125°C Low ESR Medical T/R Product overview: CBR04C849B5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.4pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.4pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR04C849B5GAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-16123-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16123-2-ND
Ceramic Capacitors 399-16123-2-ND
8.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16123-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16123-1-ND
Ceramic Capacitors 399-16123-1-ND
8.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16123-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16123-6-ND
Ceramic Capacitors 399-16123-6-ND
8.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.4pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 8.4Pf, 50V, 0402; Capacitance Kemet - 43AC8864 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.4Pf, 50V, 0402; Capacitance Kemet
43AC8864
Cap, 8.4Pf, 50V, 0402; Capacitance Kemet 43AC8864
CAP, 8.4PF, 50V, 0402; Capacitance:8.4pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 8.4PF, 50V, 0402; Capacitance:8.4pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CBR04C849B5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR04C849B5GAC
Ceramic Capacitors CBR04C849B5GAC
CAP CER RF 8.4PF 50V +/-0.1 PF C

CAP CER RF 8.4PF 50V +/-0.1 PF C

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CBR04C849B5GAC 399-16123-2-ND 399-16123-6-ND 43AC8864 CBR04C849B5GAC
Product Name SMD 8.4pF 50V 0.1pF Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 8.4Pf, 50V, 0402; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.4 microF 8.40E-6 microF 8.40E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105MPW250K - 1090825-105MPW250K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 1 microF
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details