KEMET Electronics Corporation Ceramic Capacitors CBR04C829C2GAC

Description
CAP CER 8.2PF 200V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 8.2PF 200V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C829C2GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C829C2GACTR-ND
Ceramic Capacitors 399-CBR04C829C2GACTR-ND
CAP CER 8.2PF 200V C0G/NP0 0402

CAP CER 8.2PF 200V C0G/NP0 0402

Buy Now Datasheet
Cap, 8.2Pf, 200V, 0402; Capacitance Kemet - 85AC1501 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 200V, 0402; Capacitance Kemet
85AC1501
Cap, 8.2Pf, 200V, 0402; Capacitance Kemet 85AC1501
CAP, 8.2PF, 200V, 0402; Capacitance:8.2pF; Voltage Rating:200V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 8.2PF, 200V, 0402; Capacitance:8.2pF; Voltage Rating:200V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C829C2GACTR-ND 85AC1501
Product Name Ceramic Capacitors Cap, 8.2Pf, 200V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C271J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details