KEMET Electronics Corporation Ceramic Capacitors CBR04C808A3GAC

Description
CAP CER 0.8PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 0.8PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR04C808A3GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR04C808A3GACTR-ND
Ceramic Capacitors 399-CBR04C808A3GACTR-ND
CAP CER 0.8PF 25V C0G/NP0 0402

CAP CER 0.8PF 25V C0G/NP0 0402

Buy Now Datasheet
.800Pf 25.0V Rohs Compliant Kemet - 85AC7130 - Newark, An Avnet Company
Chicago, IL, United States
.800Pf 25.0V Rohs Compliant Kemet
85AC7130
.800Pf 25.0V Rohs Compliant Kemet 85AC7130
.800PF 25.0V ROHS COMPLIANT: YES

.800PF 25.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR04C808A3GACTR-ND 85AC7130
Product Name Ceramic Capacitors .800Pf 25.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C102J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers