KEMET Electronics Corporation Ceramic Capacitors CBR04C769B5GAC

Description
7.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16117-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16117-6-ND
Ceramic Capacitors 399-16117-6-ND
7.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16117-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16117-1-ND
Ceramic Capacitors 399-16117-1-ND
7.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16117-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16117-2-ND
Ceramic Capacitors 399-16117-2-ND
7.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

7.6pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 7.6Pf, 50V, 0402; Capacitance Kemet - 43AC8855 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7.6Pf, 50V, 0402; Capacitance Kemet
43AC8855
Cap, 7.6Pf, 50V, 0402; Capacitance Kemet 43AC8855
CAP, 7.6PF, 50V, 0402; Capacitance:7.6pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 7.6PF, 50V, 0402; Capacitance:7.6pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16117-6-ND 399-16117-1-ND 43AC8855
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 7.6Pf, 50V, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - CK05BX390K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details